Renesas Electronics Corporation Logic - Logic - Specialty Logic - SSTV16857CG SSTV16857CG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935140-SSTV16857CG Series: 74SSTV Operating Temperature Range: -40°C ~ 85°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTV16857 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935140-SSTV16857CG Series: 74SSTV Operating Temperature Range: -40°C ~ 85°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTV16857 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTV16857CG - 935140-SSTV16857CG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTV16857CG
935140-SSTV16857CG
Logic - Logic - Specialty Logic - SSTV16857CG 935140-SSTV16857CG
Manufacturer: Renesas Electronics America Win Source Part Number: 935140-SSTV16857CG Series: 74SSTV Operating Temperature Range: -40°C ~ 85°C Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTV16857 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 935140-SSTV16857CG
Series: 74SSTV
Operating Temperature Range: -40°C ~ 85°C
Features: Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74SSTV16857
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 935140-SSTV16857CG
Product Name Logic - Logic - Specialty Logic - SSTV16857CG
Package Type SSOP; Other; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-9451305MPA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details