Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUF32864AHLFT

Description
Win Source Part Number: 1102152-SSTUF32864AH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUF32864 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1102152-SSTUF32864AH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUF32864 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1102152-SSTUF32864AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1102152-SSTUF32864AHLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1102152-SSTUF32864AHLFT
Win Source Part Number: 1102152-SSTUF32864AH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Configurable Registered Buffer for DDR2 Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUF32864 Product Status: Obsolete

Win Source Part Number: 1102152-SSTUF32864AHLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Configurable Registered Buffer for DDR2
Number of Bits: 25, 14
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 96-LFBGA
Supplier Device Package: 96-CABGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUF32864
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1102152-SSTUF32864AHLFT
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; SOIC
Output Voltage 20 volts
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BTS50902EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1922674 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details