Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUB32S868DHLFT

Description
Win Source Part Number: 1256307-SSTUB32S868D HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 25 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S868 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256307-SSTUB32S868D HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 25 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S868 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256307-SSTUB32S868DHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256307-SSTUB32S868DHLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1256307-SSTUB32S868DHLFT
Win Source Part Number: 1256307-SSTUB32S868D HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 25 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S868 Product Status: Obsolete

Win Source Part Number: 1256307-SSTUB32S868DHLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Buffer for DDR2
Number of Bits: 25
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 176-TFBGA
Supplier Device Package: 176-CABGA (6x15)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32S868
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256307-SSTUB32S868DHLFT
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Switching Regulators - 1883380P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details