Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUB32S868BHLF

Description
Win Source Part Number: 1256299-SSTUB32S868B HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 208 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 25 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S868 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256299-SSTUB32S868B HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 208 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 25 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S868 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256299-SSTUB32S868BHLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256299-SSTUB32S868BHLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256299-SSTUB32S868BHLF
Win Source Part Number: 1256299-SSTUB32S868B HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 208 Mounting: SMD (SMT) Logic Type: Registered Buffer for DDR2 Number of Bits: 25 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32S868 Product Status: Obsolete

Win Source Part Number: 1256299-SSTUB32S868BHLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tube
Standard Package: 208
Mounting: SMD (SMT)
Logic Type: Registered Buffer for DDR2
Number of Bits: 25
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 176-TFBGA
Supplier Device Package: 176-CABGA (6x15)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32S868
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256299-SSTUB32S868BHLF
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details