Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUB32866CHLFT

Description
Win Source Part Number: 1256311-SSTUB32866CH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32866 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256311-SSTUB32866CH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32866 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256311-SSTUB32866CHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256311-SSTUB32866CHLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1256311-SSTUB32866CHLFT
Win Source Part Number: 1256311-SSTUB32866CH LFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32866 Product Status: Obsolete

Win Source Part Number: 1256311-SSTUB32866CHLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 96-LFBGA
Supplier Device Package: 96-CABGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32866
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256311-SSTUB32866CHLFT
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 66648418 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Power Distribution Switches, Load Drivers - BTS50201EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details