Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUB32866CHLF

Description
Win Source Part Number: 1256306-SSTUB32866CH LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 270 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32866 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256306-SSTUB32866CH LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 270 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32866 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256306-SSTUB32866CHLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256306-SSTUB32866CHLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256306-SSTUB32866CHLF
Win Source Part Number: 1256306-SSTUB32866CH LF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 270 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 1.9V Package / Case: 96-LFBGA Supplier Device Package: 96-CABGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUB32866 Product Status: Obsolete

Win Source Part Number: 1256306-SSTUB32866CHLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tray
Standard Package: 270
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 96-LFBGA
Supplier Device Package: 96-CABGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUB32866
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256306-SSTUB32866CHLF
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - AAT3242ITP-TR-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details