Renesas Electronics Corporation Logic - Logic - Specialty Logic - SSTUB32864AHLFT SSTUB32864AHLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935138-SSTUB32864AHL FT Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUB32864 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935138-SSTUB32864AHL FT Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUB32864 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUB32864AHLFT - 935138-SSTUB32864AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUB32864AHLFT
935138-SSTUB32864AHLFT
Logic - Logic - Specialty Logic - SSTUB32864AHLFT 935138-SSTUB32864AHLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 935138-SSTUB32864AHL FT Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUB32864 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 935138-SSTUB32864AHLFT
Operating Temperature Range: 0°C ~ 70°C
Package: 96-LFBGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74SSTUB32864
Categories: Integrated Circuits (ICs)
Case / Package: 96-CABGA (13.5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 935138-SSTUB32864AHLFT
Product Name Logic - Logic - Specialty Logic - SSTUB32864AHLFT
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4964KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 32-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - AAT3242ITP-QT-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details