Renesas Electronics Corporation Logic - Logic - Specialty Logic - SSTUB32864AHLF SSTUB32864AHLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 897789-SSTUB32864AHL F Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUB32864 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 897789-SSTUB32864AHL F Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUB32864 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUB32864AHLF - 897789-SSTUB32864AHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUB32864AHLF
897789-SSTUB32864AHLF
Logic - Logic - Specialty Logic - SSTUB32864AHLF 897789-SSTUB32864AHLF
Manufacturer: Renesas Electronics America Win Source Part Number: 897789-SSTUB32864AHL F Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 96-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUB32864 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 897789-SSTUB32864AHLF
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74SSTUB32864
Categories: Integrated Circuits (ICs)
Case / Package: 96-CABGA (13.5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 270
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 897789-SSTUB32864AHLF
Product Name Logic - Logic - Specialty Logic - SSTUB32864AHLF
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - AUIPS6041GTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details