Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUAF32868BHLFT

Description
Win Source Part Number: 1256310-SSTUAF32868B HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256310-SSTUAF32868B HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256310-SSTUAF32868BHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256310-SSTUAF32868BHLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1256310-SSTUAF32868BHLFT
Win Source Part Number: 1256310-SSTUAF32868B HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete

Win Source Part Number: 1256310-SSTUAF32868BHLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 176-TFBGA
Supplier Device Package: 176-CABGA (6x15)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUAF32868
Product Status: Obsolete

Buy Now Datasheet
28BIT Logic IC - 703-SSTUAF32868BHLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28BIT Logic IC
703-SSTUAF32868BHLFT
28BIT Logic IC 703-SSTUAF32868BHLFT
IC REG BUFFER 28BIT DDR2 176BGA Product overview: SSTUAF32868BHLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUAF32868BHLFT can be used for catalog matching and distributor lookup.

IC REG BUFFER 28BIT DDR2 176BGA Product overview: SSTUAF32868BHLFT from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUAF32868BHLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256310-SSTUAF32868BHLFT 703-SSTUAF32868BHLFT
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 28BIT Logic IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS136DM - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details