Renesas Electronics Corporation 28BIT Logic IC SSTUAF32868BHLF

Description
IC REG BUFFER 28BIT DDR2 176BGA Product overview: SSTUAF32868BHLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUAF32868BHLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUFFER 28BIT DDR2 176BGA Product overview: SSTUAF32868BHLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUAF32868BHLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28BIT Logic IC - 703-SSTUAF32868BHLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28BIT Logic IC
703-SSTUAF32868BHLF
28BIT Logic IC 703-SSTUAF32868BHLF
IC REG BUFFER 28BIT DDR2 176BGA Product overview: SSTUAF32868BHLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUAF32868BHLF can be used for catalog matching and distributor lookup.

IC REG BUFFER 28BIT DDR2 176BGA Product overview: SSTUAF32868BHLF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 28BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUAF32868BHLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256304-SSTUAF32868BHLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256304-SSTUAF32868BHLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256304-SSTUAF32868BHLF
Win Source Part Number: 1256304-SSTUAF32868B HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 208 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete

Win Source Part Number: 1256304-SSTUAF32868BHLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tray
Standard Package: 208
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 176-TFBGA
Supplier Device Package: 176-CABGA (6x15)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUAF32868
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTUAF32868BHLF 1256304-SSTUAF32868BHLF
Product Name 28BIT Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers