Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUAF32868AHLF

Description
Win Source Part Number: 1256300-SSTUAF32868A HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 208 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256300-SSTUAF32868A HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 208 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256300-SSTUAF32868AHLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256300-SSTUAF32868AHLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256300-SSTUAF32868AHLF
Win Source Part Number: 1256300-SSTUAF32868A HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tube Standard Package: 208 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 176-TFBGA Supplier Device Package: 176-CABGA (6x15) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32868 Product Status: Obsolete

Win Source Part Number: 1256300-SSTUAF32868AHLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tube
Standard Package: 208
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 176-TFBGA
Supplier Device Package: 176-CABGA (6x15)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUAF32868
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256300-SSTUAF32868AHLF
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

1.8V 0.3A LDO Voltage Regulator IC - 699-AAT3238IJS-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A6833SEPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - 2EDN7434FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details