The SSTUAF32866CHLF is a 25-bit configurable registered buffer designed for DDR2 applications, operating at a voltage range of 1.7V to 1.9V. It supports both 1:1 and 1:2 configurations, allowing flexibility in data handling. The device is compliant with the SSTL_18 JEDEC standard for data inputs and outputs, while control inputs utilize LVCMOS levels. It features a parity check function, ensuring data integrity, and includes a low-power standby mode activated by a RESET input. The buffer is optimized for driving DDR-II DIMM loads and is available in a 96-ball LFBGA package. This product is suitable for DDR2 memory modules and can serve as a drop-in replacement for the ICSSSTUA32864.
1:1, 1:2 Configurable Registered Buffer with Parity IC 96-CABGA (13.5x5.5)
IC REGIST BUFF 25BIT DDR2 96-BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SSTUAF32866CHLF | SSTUAF32866CHLF |
| Product Name | Specialty Logic | Logic - Specialty Logic |