The SSTUAF32866BHLFT is a 25-bit configurable registered buffer designed for DDR2 applications, supporting both 1:1 and 1:2 configurations. It operates at a voltage range of 1.7V to 1.9V and is compatible with the SSTL_18 JEDEC standard for clock and data inputs, while control inputs utilize LVCMOS levels. The device features a parity check functionality, ensuring data integrity, and includes a low-power standby mode. It is packaged in a 96-ball LFBGA format, making it suitable for integration into DDR2 memory modules. The buffer is optimized for driving DDR-II DIMM loads and is a drop-in replacement for the ICSSSTUA32864. This product is ideal for applications requiring reliable data buffering in DDR2 memory systems.
1:1, 1:2 Configurable Registered Buffer with Parity IC 96-CABGA (13.5x5.5)
IC REGIST BUFF 25BIT DDR2 96-BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SSTUAF32866BHLFT | SSTUAF32866BHLFT |
| Product Name | Specialty Logic | Logic - Specialty Logic |