Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUAF32865AHLFT

Description
Win Source Part Number: 1256309-SSTUAF32865A HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 160-LFBGA Supplier Device Package: 160-CABGA (9x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32865 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256309-SSTUAF32865A HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 160-LFBGA Supplier Device Package: 160-CABGA (9x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32865 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256309-SSTUAF32865AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256309-SSTUAF32865AHLFT
Integrated Circuits (ICs) - Logic - Specialty Logic 1256309-SSTUAF32865AHLFT
Win Source Part Number: 1256309-SSTUAF32865A HLFT Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 160-LFBGA Supplier Device Package: 160-CABGA (9x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32865 Product Status: Obsolete

Win Source Part Number: 1256309-SSTUAF32865AHLFT
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 160-LFBGA
Supplier Device Package: 160-CABGA (9x13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUAF32865
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256309-SSTUAF32865AHLFT
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS3028SDLATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444499 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 1.8 volts
IOUT 0.8000 amps
View Details