Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Specialty Logic SSTUAF32865AHLF

Description
Win Source Part Number: 1256303-SSTUAF32865A HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 160-LFBGA Supplier Device Package: 160-CABGA (9x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32865 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256303-SSTUAF32865A HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 160-LFBGA Supplier Device Package: 160-CABGA (9x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32865 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256303-SSTUAF32865AHLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256303-SSTUAF32865AHLF
Integrated Circuits (ICs) - Logic - Specialty Logic 1256303-SSTUAF32865AHLF
Win Source Part Number: 1256303-SSTUAF32865A HLF Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of Bits: 28 Supply Voltage: 1.7V ~ 1.9V Package / Case: 160-LFBGA Supplier Device Package: 160-CABGA (9x13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: SSTUAF32865 Product Status: Obsolete

Win Source Part Number: 1256303-SSTUAF32865AHLF
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of Bits: 28
Supply Voltage: 1.7V ~ 1.9V
Package / Case: 160-LFBGA
Supplier Device Package: 160-CABGA (9x13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: SSTUAF32865
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1256303-SSTUAF32865AHLF
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gate Drivers - 2EDF7175FXUMA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details