Renesas Electronics Corporation Logic - Logic - Specialty Logic - SSTUA32866BHLF SSTUA32866BHLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935137-SSTUA32866BHL F Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUA32866 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 935137-SSTUA32866BHL F Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUA32866 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUA32866BHLF - 935137-SSTUA32866BHLF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUA32866BHLF
935137-SSTUA32866BHLF
Logic - Logic - Specialty Logic - SSTUA32866BHLF 935137-SSTUA32866BHLF
Manufacturer: Renesas Electronics America Win Source Part Number: 935137-SSTUA32866BHL F Operating Temperature Range: 0°C ~ 70°C Package: 96-LFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: 74SSTUA32866 Categories: Integrated Circuits (ICs) Case / Package: 96-CABGA (13.5x5.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 935137-SSTUA32866BHLF
Operating Temperature Range: 0°C ~ 70°C
Package: 96-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74SSTUA32866
Categories: Integrated Circuits (ICs)
Case / Package: 96-CABGA (13.5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 270
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 935137-SSTUA32866BHLF
Product Name Logic - Logic - Specialty Logic - SSTUA32866BHLF
Package Type Other; 96-CABGA (13.5x5.5)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1223360 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details