CABGA 13.50X8.00X1.10 MM, 0.65MM Product overview: SSTE32882KB1AKG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SSTE32882KB1AKG8
CABGA 13.50X8.00X1.10 MM, 0.65MM
Memory, DDR3, RDIMM Clock Driver IC 810MHz 1 Output 176-CABGA (8x13.5)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-SSTE32882KB1AKG8 | SSTE32882KB1AKG8 | SSTE32882KB1AKG8 |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 176-TFBGA |
| Supply Voltage | 1.28 to 1.57 volts | 1.28 to 1.57 volts | |
| Frequency | 810 MHz | 810 MHz | 810 MHz |