Renesas Electronics Corporation Clock and Timing IC SSTE32882KA1AKG8

Description
IC REGISTERING CLK DRIVER 176BGA Product overview: SSTE32882KA1AKG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SSTE32882KA1AKG8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REGISTERING CLK DRIVER 176BGA Product overview: SSTE32882KA1AKG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SSTE32882KA1AKG8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSTE32882KA1AKG8 is a 28-bit registering clock driver designed for DDR3 RDIMM applications, operating at 1.25V, 1.35V, and 1.5V. It features a dual mode of operation with Quad Chip Select capabilities, allowing for flexible chip select configurations. The device includes a low-jitter, low-skew buffer that distributes a differential clock input to multiple outputs, ensuring optimized signal integrity. This clock driver supports various DDR3 data rates up to 2133 MT/s and is compatible with LVCMOS levels for specific inputs. It incorporates a parity checking mechanism to detect errors in data transmission, indicated by an active low error output. The SSTE32882KA1AKG8 is packaged in a 176-ball BGA format, facilitating efficient PCB layout for DDR3 memory modules. Its design allows for reduced power consumption by disabling unused outputs and offers adaptability to different DIMM net topologies through internal control settings.

Datasheet Summary
Powered by GS/AI

The SSTE32882KA1AKG8 is a 28-bit registering clock driver designed for DDR3 RDIMM applications, operating at 1.25V, 1.35V, and 1.5V. It features a dual mode of operation with Quad Chip Select capabilities, allowing for flexible chip select configurations. The device includes a low-jitter, low-skew buffer that distributes a differential clock input to multiple outputs, ensuring optimized signal integrity. This clock driver supports various DDR3 data rates up to 2133 MT/s and is compatible with LVCMOS levels for specific inputs. It incorporates a parity checking mechanism to detect errors in data transmission, indicated by an active low error output. The SSTE32882KA1AKG8 is packaged in a 176-ball BGA format, facilitating efficient PCB layout for DDR3 memory modules. Its design allows for reduced power consumption by disabling unused outputs and offers adaptability to different DIMM net topologies through internal control settings.

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC 763-SSTE32882KA1AKG8
IC REGISTERING CLK DRIVER 176BGA Product overview: SSTE32882KA1AKG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SSTE32882KA1AKG8 can be used for catalog matching and distributor lookup.

IC REGISTERING CLK DRIVER 176BGA Product overview: SSTE32882KA1AKG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SSTE32882KA1AKG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SSTE32882KA1AKG8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SSTE32882KA1AKG8
Clock/Timing - Application Specific SSTE32882KA1AKG8
IC REGISTERING CLK DRIVER 176BGA

IC REGISTERING CLK DRIVER 176BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Timers IC Clocks
Product Number 763-SSTE32882KA1AKG8 SSTE32882KA1AKG8
Product Name Clock and Timing IC Clock/Timing - Application Specific
Bus Interface CMOS
Package Type Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 1.28 to 1.57 volts
Frequency 810 MHz 810 MHz
Unlock Full Specs
to access all available technical data