SGAS711 - Gas Sensor Evaluation Board
Win Source Part Number: 1283783-SMOD711KITV1
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: SGAS711
Sensor Type: Gas
Voltage - Supply: 8V ~ 12V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9027.10.2000
Mfr: Renesas Electronics America Inc
Other Names: 800-3805
Base Product Number: SMOD711
EVAL KIT, FLAMMABLE GAS LEAK SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integra
FLAMMABLE GAS SENSOR EVAL KIT
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 800-3805-ND | 1283783-SMOD711KITV1 | 56AC7768 | SMOD711KITV1 |
| Product Name | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Eval Kit, Flammable Gas Leak Sensor; Kit Application Type Renesas | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Ports | USB |