Renesas Electronics Corporation Sensor Evaluation Boards SMOD701KITV1

Description
SGAS701 - Hydrogen (H2) Sensor Evaluation Board
Request a Quote Datasheet
Description
SGAS701 - Hydrogen (H2) Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 800-3803-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
800-3803-ND
Sensor Evaluation Boards 800-3803-ND
SGAS701 - Hydrogen (H2) Sensor Evaluation Board

SGAS701 - Hydrogen (H2) Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283782-SMOD701KITV1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283782-SMOD701KITV1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283782-SMOD701KITV1
Win Source Part Number: 1283782-SMOD701KITV1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: SGAS701 Sensor Type: Hydrogen (H2) Voltage - Supply: 6.5V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9027.10.2000 Mfr: Renesas Electronics America Inc Other Names: 800-3803 Base Product Number: SMOD701

Win Source Part Number: 1283782-SMOD701KITV1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: SGAS701
Sensor Type: Hydrogen (H2)
Voltage - Supply: 6.5V ~ 12V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9027.10.2000
Mfr: Renesas Electronics America Inc
Other Names: 800-3803
Base Product Number: SMOD701

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SMOD701KITV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SMOD701KITV1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SMOD701KITV1
HYDROGEN SENSOR EVAL KIT

HYDROGEN SENSOR EVAL KIT

Supplier's Site
Eval Kit, Hydrogen Gas Sensor; Kit Application Type Renesas - 56AC6608 - Newark, An Avnet Company
Chicago, IL, United States
Eval Kit, Hydrogen Gas Sensor; Kit Application Type Renesas
56AC6608
Eval Kit, Hydrogen Gas Sensor; Kit Application Type Renesas 56AC6608
EVAL KIT, HYDROGEN GAS SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integra ted Device Technology; Silicon Core Number:SGAS701; Application Sub Type:Hydrogen Gas Sensor; Kit Contents:SMOD701 Smart Sensing Module, USB RoHS Compliant: Yes

EVAL KIT, HYDROGEN GAS SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integrated Device Technology; Silicon Core Number:SGAS701; Application Sub Type:Hydrogen Gas Sensor; Kit Contents:SMOD701 Smart Sensing Module, USB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 800-3803-ND 1283782-SMOD701KITV1 SMOD701KITV1 56AC6608
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Eval Kit, Hydrogen Gas Sensor; Kit Application Type Renesas
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB, CMA-81+, DL1721, 50 OHM - TB-656-81+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-BTS3035TFDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers