SLG5NT1669V -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Renesas Electronics Corporation
Power Distribution Switches, Load Drivers
SLG5NT1669V
Description
Power Switch/Driver
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Description
Power Switch/Driver
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
SLG5NT1669V |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
2.38 to 3.6 volts
Switching Frequency
2.00E6 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details