Renesas Electronics Corporation Power Distribution Switches, Load Drivers SLG5NT1533V

Description
Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)
Description
Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The SLG5NT1533V is a single-channel load switch designed for efficient power distribution, featuring a low on-resistance of 20 mOc and a maximum continuous current rating of 2.5 A. It operates within a voltage range of 2.5 V to 5.5 V and is capable of fast turn-on times, making it suitable for applications with large load capacitance. The device includes configurable slew rate control to manage inrush current, thereby protecting against potential damage during operation. Packaged in a compact 1.0 x 1.6 mm footprint, it is compliant with RoHS standards and operates effectively across a temperature range of -40 ¬8C to 85 ¬8C. The SLG5NT1533V is particularly well-suited for mobile and portable devices requiring rapid power cycling.

Datasheet Summary
Powered by GS/AI

The SLG5NT1533V is a single-channel load switch designed for efficient power distribution, featuring a low on-resistance of 20 mOc and a maximum continuous current rating of 2.5 A. It operates within a voltage range of 2.5 V to 5.5 V and is capable of fast turn-on times, making it suitable for applications with large load capacitance. The device includes configurable slew rate control to manage inrush current, thereby protecting against potential damage during operation. Packaged in a compact 1.0 x 1.6 mm footprint, it is compliant with RoHS standards and operates effectively across a temperature range of -40 ¬8C to 85 ¬8C. The SLG5NT1533V is particularly well-suited for mobile and portable devices requiring rapid power cycling.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - SLG5NT1533V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
SLG5NT1533V
Power Distribution Switches, Load Drivers SLG5NT1533V
Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)

Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)

Buy Now Datasheet
Power Distribution Switches, Load Drivers - SLG5NT1533V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
SLG5NT1533V
Power Distribution Switches, Load Drivers SLG5NT1533V
Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)

Power Switch/Driver 1:1 N-Channel 2.5A 8-STDFN (1x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number SLG5NT1533V
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53360-B-GTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1103PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC125APW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details