SLG5NT1500V -- POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Renesas Electronics Corporation
Power Distribution Switches, Load Drivers
SLG5NT1500V
Description
Power Switch/Driver
-
Quarktwin Technology Ltd.
Description
Power Switch/Driver
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
SLG5NT1500V |
|
Product Name
|
Power Distribution Switches, Load Drivers |
|
Output Configuration
|
Inverting
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
2.3 to 3.6 volts
Switching Frequency
250000 kHz
View Details
Number of Outputs
1; 1
Output Configuration
Inverting
Output Voltage
38 volts
View Details
Supply Voltage
4.5 to 5.5 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
"8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers