The SLG59M307V is a single-channel load switch designed for power distribution applications, featuring an ultra-small 1.5 x 2.0 mm FC-TDFN package. It supports a voltage range of 0.85 V to 5.5 V and can handle continuous currents up to 4 A with an on-resistance of 7.8 mΩ. The device includes a logic level ON pin compatible with 0.85 V CMOS logic, allowing for easy integration into various systems. This load switch also offers user-selectable ramp rates through an external capacitor, enhancing control over the turn-on characteristics. Additionally, it features a discharge function that discharges the load when turned off, which can be beneficial for system safety and performance. The operating temperature range is specified from -20 °C to 70 °C, and the product is compliant with RoHS standards, being Pb-Free and Halogen-Free. Applications for the SLG59M307V include notebook, tablet, and smartphone power rail switching, making it suitable for compact electronic devices where space and efficiency are critical.
Power Switch/Driver 1:1 N-Channel 4A 8-FC-TDFN (1.5x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SLG59M307V |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Current | 4 amps |