Win Source Part Number: 1383464-SLG59M1714V
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Package: Tape & Reel
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 4A
Output Configuration: High Side
Rds On (Typ): 15mOhm
Mounting Type: Surface Mount
Package / Case: 16-PowerUFQFN
Supplier Device Package: 16-STQFN (1.6x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: SLG59
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1383464-SLG59M1714V |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Options | Inverting |