The SLG59M1714V is a single-channel load switch designed for power distribution applications, operating within a supply voltage range of 2.5 V to 5.5 V. It features a low on-resistance of 15 mΩ and can handle a maximum continuous current of 4 A. The device incorporates back-to-back reverse-current blocking when disabled, ensuring protection against reverse current flow. Key protective features include two-stage overcurrent protection with a resistor-adjustable active current limit, a fixed short-circuit current limit of 0.5 A, and thermal shutdown protection. The load switch also provides an analog current monitor output, allowing for real-time current monitoring with a transfer characteristic of 100 µA/A. The SLG59M1714V is specified for operation over a temperature range of -40 °C to 85 °C and is housed in a compact 16-pin STQFN package measuring 1.6 mm x 2.5 mm. It is suitable for various applications, including notebook, tablet, and smartphone power rail switching. The device is compliant with RoHS standards, being Pb-free and halogen-free.
Power Switch/Driver 1:1 N-Channel 4A 16-STQFN (1.6x2.5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SLG59M1714V |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Current | 4 amps |