The SLG59M1456V is a single-channel load switch designed for power distribution applications, capable of switching power rails from 1 to 5 V. It features an ultra-small 1.5 x 2.0 mm FC-TDFN package and supports a maximum load current of 5 A with a low on-resistance of 7.8 mΩ. The device includes a logic-level ON pin that operates with 0.85 V CMOS logic and allows for user-selectable ramp rates using an external capacitor. Key protective features include two overcurrent protection modes, short circuit current limit, and over-temperature protection. The operating temperature range is from -20 °C to 70 °C, and it is compliant with RoHS standards, being Pb-free and halogen-free. This product is suitable for applications such as notebook, tablet, and smartphone power rail switching.
Power Switch/Driver 1:1 N-Channel 5A 8-FC-TDFN (1.5x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SLG59M1456V |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting |
| Output Current | 5 amps |