Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers SLG59H1313C

Description
Win Source Part Number: 1383463-SLG59H1313C Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 4.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 20V Rds On (Typ): 23mOhm Mounting Type: Surface Mount Package / Case: 12-XFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.3x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: SLG59 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383463-SLG59H1313C Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 4.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 20V Rds On (Typ): 23mOhm Mounting Type: Surface Mount Package / Case: 12-XFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.3x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: SLG59 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1383463-SLG59H1313C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1383463-SLG59H1313C
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1383463-SLG59H1313C
Win Source Part Number: 1383463-SLG59H1313C Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 4.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 20V Rds On (Typ): 23mOhm Mounting Type: Surface Mount Package / Case: 12-XFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.3x1.8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Voltage - Supply (Vcc/Vdd): Not Required HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: SLG59 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383463-SLG59H1313C
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 4.5A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 20V
Rds On (Typ): 23mOhm
Mounting Type: Surface Mount
Package / Case: 12-XFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.3x1.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Voltage - Supply (Vcc/Vdd): Not Required
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: SLG59
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1383463-SLG59H1313C
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details