Manufacturer: Renesas Design Germany GmbH
Category: Development Boards, Kits, Programmers- Evaluation Boards -Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Series: GreenPAK™
Package: Box
Product Status: Active
For Use With/Related Products: SLG47004
Type: CPLD
Contents: Board(s)
Utilized IC / Part: SLG47004
SLG47004 GreenPAK™ CPLD Evaluation Board
EVAL BOARD FOR SLG47004
EVAL TEST BOARD, PROGR MIXED SIGNAL; Accessory Type:Evaluation Test Board; For Use With:Renesas GreenPAK SLG47004 Series Programmable Mixed-Signal Matrix; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1695-SLG47004V-EVB-ND | SLG47004V-EVB | 29AK7567 | |
| Product Name | Development Boards, Kits, Programmers- Evaluation Boards -Embedded Complex Logic (FPGA, CPLD) Evaluation Boards | Embedded Complex Logic (FPGA, CPLD) Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded Complex Logic (FPGA, CPLD) Evaluation Boards | Eval Test Board, Progr Mixed Signal; Accessory Type Renesas |
| Category | Developement Board | Developement Board | Developement Board |