IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN Product overview: SLG46880V from Renesas Electronics Corporation is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-SLG46880V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379898-SLG46880V
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
Mfr: Renesas Design Germany GmbH
Product Status: Active
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-STQFN (4x4)
Mounting Type: Surface Mount
Number of I/O: 12
Programmable Type: OTP
Voltage Supply - Internal: 2.3V ~ 5.5V
Number of Macrocells: 12
IC CPLD 12MC 32STQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1695-SLG46880VTR-ND | 695-SLG46880V | 1379898-SLG46880V | SLG46880V |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | One Time Programmable | |||
| Package Type | Other; 32-UFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 32-UFQFN Exposed Pad | |
| Pins | 32 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |