The SLG46880-A is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., designed for mixed-signal applications. It features a proprietary Zero Static Power Asynchronous State Machine, allowing for fault tolerance and low latency operation across a wide voltage range. The device supports dual supply voltages from 2.5 V to 5 V and operates within an extended temperature range of -40 °C to 125 °C. Key functionalities include two high-speed and two low-power rail-to-rail analog comparators, multiple macrocells for combinational logic, and a variety of programmable features such as delay generators and oscillators. The SLG46880-A is suitable for applications in infotainment, navigation, advanced driver assistance systems (ADAS), and automotive display clusters. It is packaged in a compact 32-pin TQFN format and is AEC-Q100 Grade 1 qualified, making it suitable for automotive environments. The device is also RoHS compliant and halogen-free.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147186-SLG46880-AP
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CPLD 12MC 32STQFN Product overview: SLG46880-AP from Renesas Electronics Corporation is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-SLG46880-AP can be used for catalog matching and distributor lookup.
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
IC CPLD 12MC 32STQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1147186-SLG46880-AP | 695-SLG46880-AP | 1695-SLG46880-APTR-ND | SLG46880-AP |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46880-AP | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 12 | 12 | ||
| Package Type | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |
| User I/Os | 32 pins | 32 pins | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |