Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation Boards - Sensors SDAWIR02

Description
Win Source Part Number: 1283786-SDAWIR02 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: ±0.2°C, ±1.5% Supplied Contents: Board(s), Power Supply, Accessories Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH Embedded: No Utilized IC / Part: FS2012, HS3001, ZWIR4512 Sensor Type: Flow, Humidity, Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Renesas Electronics America Inc Other Names: 2266-SDAWIR02,800-38 37 Base Product Number: SDAWIR02
Request a Quote Datasheet
Description
Win Source Part Number: 1283786-SDAWIR02 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: ±0.2°C, ±1.5% Supplied Contents: Board(s), Power Supply, Accessories Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH Embedded: No Utilized IC / Part: FS2012, HS3001, ZWIR4512 Sensor Type: Flow, Humidity, Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Renesas Electronics America Inc Other Names: 2266-SDAWIR02,800-38 37 Base Product Number: SDAWIR02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283786-SDAWIR02 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283786-SDAWIR02
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283786-SDAWIR02
Win Source Part Number: 1283786-SDAWIR02 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: ±0.2°C, ±1.5% Supplied Contents: Board(s), Power Supply, Accessories Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH Embedded: No Utilized IC / Part: FS2012, HS3001, ZWIR4512 Sensor Type: Flow, Humidity, Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Renesas Electronics America Inc Other Names: 2266-SDAWIR02,800-38 37 Base Product Number: SDAWIR02

Win Source Part Number: 1283786-SDAWIR02
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Sensitivity: ±0.2°C, ±1.5%
Supplied Contents: Board(s), Power Supply, Accessories
Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH
Embedded: No
Utilized IC / Part: FS2012, HS3001, ZWIR4512
Sensor Type: Flow, Humidity, Temperature
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9025.80.1000
Mfr: Renesas Electronics America Inc
Other Names: 2266-SDAWIR02,800-3837
Base Product Number: SDAWIR02

Buy Now
Sensor Evaluation Boards - 800-3837-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
800-3837-ND
Sensor Evaluation Boards 800-3837-ND
FS2012, HS3001, ZWIR4512 - Flow, Humidity, Temperature Sensor Evaluation Board

FS2012, HS3001, ZWIR4512 - Flow, Humidity, Temperature Sensor Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283786-SDAWIR02 800-3837-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-7551+ - TB-BFHKI-7551C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Specs
Category Developement Board
View Details