Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation Boards - Sensors SDAWIR01

Description
Win Source Part Number: 1283785-SDAWIR01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: ±0.2°C, ±1.5% Supplied Contents: Board(s), Power Supply, Accessories Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH Embedded: No Utilized IC / Part: FS2012, HS3001, ZWIR4512 Sensor Type: Flow, Humidity, Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Renesas Electronics America Inc Other Names: 2266-SDAWIR01,800-38 36 Base Product Number: SDAWIR01
Request a Quote
Description
Win Source Part Number: 1283785-SDAWIR01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: ±0.2°C, ±1.5% Supplied Contents: Board(s), Power Supply, Accessories Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH Embedded: No Utilized IC / Part: FS2012, HS3001, ZWIR4512 Sensor Type: Flow, Humidity, Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Renesas Electronics America Inc Other Names: 2266-SDAWIR01,800-38 36 Base Product Number: SDAWIR01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283785-SDAWIR01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283785-SDAWIR01
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283785-SDAWIR01
Win Source Part Number: 1283785-SDAWIR01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: ±0.2°C, ±1.5% Supplied Contents: Board(s), Power Supply, Accessories Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH Embedded: No Utilized IC / Part: FS2012, HS3001, ZWIR4512 Sensor Type: Flow, Humidity, Temperature Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Renesas Electronics America Inc Other Names: 2266-SDAWIR01,800-38 36 Base Product Number: SDAWIR01

Win Source Part Number: 1283785-SDAWIR01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Sensitivity: ±0.2°C, ±1.5%
Supplied Contents: Board(s), Power Supply, Accessories
Sensing Range: -10°C ~ 80°C, 10 ~ 90% RH
Embedded: No
Utilized IC / Part: FS2012, HS3001, ZWIR4512
Sensor Type: Flow, Humidity, Temperature
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9025.80.1000
Mfr: Renesas Electronics America Inc
Other Names: 2266-SDAWIR01,800-3836
Base Product Number: SDAWIR01

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SDAWIR01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SDAWIR01
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SDAWIR01
WIRELESS DEMO KIT

WIRELESS DEMO KIT

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283785-SDAWIR01 SDAWIR01
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products