Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation Boards - Sensors SDAF02

Description
Win Source Part Number: 1283784-SDAF02 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Utilized IC / Part: FS2012 Sensor Type: Flow, Liquid Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.10.2040 Mfr: Renesas Electronics America Inc Other Names: 800-3799 Base Product Number: SDAF02 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283784-SDAF02 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Utilized IC / Part: FS2012 Sensor Type: Flow, Liquid Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.10.2040 Mfr: Renesas Electronics America Inc Other Names: 800-3799 Base Product Number: SDAF02 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283784-SDAF02 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283784-SDAF02
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283784-SDAF02
Win Source Part Number: 1283784-SDAF02 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Utilized IC / Part: FS2012 Sensor Type: Flow, Liquid Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.10.2040 Mfr: Renesas Electronics America Inc Other Names: 800-3799 Base Product Number: SDAF02 RoHS Status: Not applicable

Win Source Part Number: 1283784-SDAF02
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Analog and Digital
Supplied Contents: Board(s)
Utilized IC / Part: FS2012
Sensor Type: Flow, Liquid
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.10.2040
Mfr: Renesas Electronics America Inc
Other Names: 800-3799
Base Product Number: SDAF02
RoHS Status: Not applicable

Buy Now Datasheet
Sensor Evaluation Boards - 800-3799-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
800-3799-ND
Sensor Evaluation Boards 800-3799-ND
FS2012 - Flow, Liquid Sensor Evaluation Board

FS2012 - Flow, Liquid Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SDAF02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SDAF02
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SDAF02
FS2012 LIQUIDFLOW SENSOR EVALKIT

FS2012 LIQUIDFLOW SENSOR EVALKIT

Supplier's Site
Evaluation Kit, Liquid Flow Sensor; Kit Application Type Renesas - 56AC9235 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Liquid Flow Sensor; Kit Application Type Renesas
56AC9235
Evaluation Kit, Liquid Flow Sensor; Kit Application Type Renesas 56AC9235
EVALUATION KIT, LIQUID FLOW SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integra ted Device Technology; Silicon Core Number:FS2012; Application Sub Type:Liquid Sensor; Kit Contents:Evaluation Kit FS2012; Product Range:-; RoHS Compliant: Yes

EVALUATION KIT, LIQUID FLOW SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integrated Device Technology; Silicon Core Number:FS2012; Application Sub Type:Liquid Sensor; Kit Contents:Evaluation Kit FS2012; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283784-SDAF02 800-3799-ND SDAF02 56AC9235
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Evaluation Kit, Liquid Flow Sensor; Kit Application Type Renesas
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,DVGA1-242A+, DG1677,50 OHM - TB-643A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers