Renesas Electronics Corporation Sensor Evaluation Boards SDAF01

Description
FS2012 - Flow, Gas Sensor Evaluation Board
Request a Quote Datasheet
Description
FS2012 - Flow, Gas Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 800-3798-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
800-3798-ND
Sensor Evaluation Boards 800-3798-ND
FS2012 - Flow, Gas Sensor Evaluation Board

FS2012 - Flow, Gas Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283787-SDAF01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283787-SDAF01
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283787-SDAF01
Win Source Part Number: 1283787-SDAF01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: Analog and Digital Supplied Contents: Board(s) Utilized IC / Part: FS2012 Sensor Type: Flow, Gas Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.10.2040 Mfr: Renesas Electronics America Inc Other Names: 800-3798 Base Product Number: SDAF01 RoHS Status: Not applicable

Win Source Part Number: 1283787-SDAF01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Analog and Digital
Supplied Contents: Board(s)
Utilized IC / Part: FS2012
Sensor Type: Flow, Gas
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.10.2040
Mfr: Renesas Electronics America Inc
Other Names: 800-3798
Base Product Number: SDAF01
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation Kit, Gas Flow Sensor; Kit Application Type Renesas - 56AC9708 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Gas Flow Sensor; Kit Application Type Renesas
56AC9708
Evaluation Kit, Gas Flow Sensor; Kit Application Type Renesas 56AC9708
EVALUATION KIT, GAS FLOW SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integra ted Device Technology; Silicon Core Number:FS2012; Application Sub Type:Gas Sensor; Kit Contents:Evaluation Kit FS2012; Product Range:-; RoHS Compliant: Yes

EVALUATION KIT, GAS FLOW SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Integrated Device Technology; Silicon Core Number:FS2012; Application Sub Type:Gas Sensor; Kit Contents:Evaluation Kit FS2012; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SDAF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SDAF01
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SDAF01
FS2012 GAS FLOW SENSOR EVAL KIT

FS2012 GAS FLOW SENSOR EVAL KIT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 800-3798-ND 1283787-SDAF01 56AC9708 SDAF01
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Evaluation Kit, Gas Flow Sensor; Kit Application Type Renesas Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Signal Type Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFCQ-12600+ - TB-BFCQ-12600+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers