RF TXRX MODULE CELLULAR LTE SMD
Cellular GNSS, LTE Transceiver Module 700MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RYZ014A000FZ00#HD0 | RYZ014A000FZ00#HD0 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 700 to 1900 MHz | 700 to 1900 MHz |
| Sensitivity | -104 dBm | -104 dBm |
| Output Power | 23 dBm | 23 dBm |