Renesas Electronics Corporation Diodes, Rectifiers - Single - RURG3020 RURG3020

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1244728-RURG3020 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1244728-RURG3020 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RURG3020 - 1244728-RURG3020 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RURG3020
1244728-RURG3020
Diodes, Rectifiers - Single - RURG3020 1244728-RURG3020
Manufacturer: Intersil Corporation Win Source Part Number: 1244728-RURG3020 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1244728-RURG3020
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1244728-RURG3020
Product Name Diodes, Rectifiers - Single - RURG3020
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diode - 32496008 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details