Renesas Electronics Corporation Evaluation Board, Buck Regulator; Silicon Manufacturer Renesas RTKA223021DE0000BU

Description
EVALUATION BOARD, BUCK REGULATOR; Silicon Manufacturer:Renesas ; Silicon Core Number:RAA223021; Kit Application Type:Power Management; Application Sub Type:Buck Regulator; Kit Contents:Eval Board RAA223021; Product Range:- RoHS Compliant: Yes
Description
EVALUATION BOARD, BUCK REGULATOR; Silicon Manufacturer:Renesas ; Silicon Core Number:RAA223021; Kit Application Type:Power Management; Application Sub Type:Buck Regulator; Kit Contents:Eval Board RAA223021; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RAA223021 Evaluation Board is a universal input AC/DC buck regulator designed by Renesas, capable of delivering up to 8W output power with an integrated 700V MOSFET. It supports output voltages as low as 3.3V and features constant off-time control for heavy loads and Pulse Frequency Modulation (PFM) for light loads, ensuring low power consumption and efficiency up to 80%. The board operates with ultra-low standby power consumption of less than 20mW and minimizes audible noise due to its PFM operation. Protection features include short-circuit, overload, overvoltage, and open feedback protections, along with input brownout protection. The device is housed in a compact 7-lead SOIC package, making it suitable for applications in home appliances, IoT devices, and industrial control systems. The evaluation board is RoHS compliant, facilitating its use in environmentally sensitive applications.

Datasheet Summary
Powered by GS/AI

The RAA223021 Evaluation Board is a universal input AC/DC buck regulator designed by Renesas, capable of delivering up to 8W output power with an integrated 700V MOSFET. It supports output voltages as low as 3.3V and features constant off-time control for heavy loads and Pulse Frequency Modulation (PFM) for light loads, ensuring low power consumption and efficiency up to 80%. The board operates with ultra-low standby power consumption of less than 20mW and minimizes audible noise due to its PFM operation. Protection features include short-circuit, overload, overvoltage, and open feedback protections, along with input brownout protection. The device is housed in a compact 7-lead SOIC package, making it suitable for applications in home appliances, IoT devices, and industrial control systems. The evaluation board is RoHS compliant, facilitating its use in environmentally sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Board, Buck Regulator; Silicon Manufacturer Renesas - 57AJ0351 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Buck Regulator; Silicon Manufacturer Renesas
57AJ0351
Evaluation Board, Buck Regulator; Silicon Manufacturer Renesas 57AJ0351
EVALUATION BOARD, BUCK REGULATOR; Silicon Manufacturer:Renesas ; Silicon Core Number:RAA223021; Kit Application Type:Power Management; Application Sub Type:Buck Regulator; Kit Contents:Eval Board RAA223021; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, BUCK REGULATOR; Silicon Manufacturer:Renesas; Silicon Core Number:RAA223021; Kit Application Type:Power Management; Application Sub Type:Buck Regulator; Kit Contents:Eval Board RAA223021; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 57AJ0351
Product Name Evaluation Board, Buck Regulator; Silicon Manufacturer Renesas
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576771 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTG7003A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
EVAL BOARD FOR BFHKI-6751+ - TB-BFHKI-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details