Renesas Electronics Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards RTKA2108252H00000BU

Description
RAA210825 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
RAA210825 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - RTKA2108252H00000BU-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
RTKA2108252H00000BU-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards RTKA2108252H00000BU-ND
RAA210825 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

RAA210825 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1179001-RTKA2108252H00000BU - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1179001-RTKA2108252H00000BU
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1179001-RTKA2108252H00000BU
Win Source Part Number: 1179001-RTKA2108252H 00000BU Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 25A Voltage - Input: 5V ~ 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 364kHz Supplied Contents: Board(s), Cable(s) Utilized IC / Part: RAA210825 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.2100 Mfr: Renesas Electronics America Inc Other Names: -RTKA2108252H00000BU Base Product Number: RTKA2108252

Win Source Part Number: 1179001-RTKA2108252H00000BU
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V
Current - Output: 25A
Voltage - Input: 5V ~ 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 364kHz
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: RAA210825
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.90.2100
Mfr: Renesas Electronics America Inc
Other Names: -RTKA2108252H00000BU
Base Product Number: RTKA2108252

Buy Now Datasheet
Eval Board, Buck Dc/dc Power Module; Silicon Manufacturer Renesas - 81AC5376 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Buck Dc/dc Power Module; Silicon Manufacturer Renesas
81AC5376
Eval Board, Buck Dc/dc Power Module; Silicon Manufacturer Renesas 81AC5376
EVAL BOARD, BUCK DC/DC POWER MODULE; Silicon Manufacturer:Renesas ; Silicon Core Number:RAA210825; Kit Application Type:Power Management; Application Sub Type:Step-Down (Buck) Module; Product Range:- RoHS Compliant: Yes

EVAL BOARD, BUCK DC/DC POWER MODULE; Silicon Manufacturer:Renesas; Silicon Core Number:RAA210825; Kit Application Type:Power Management; Application Sub Type:Step-Down (Buck) Module; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
RTKA2108252H00000BU
Power Management IC Development Tools RTKA2108252H00000BU
Power Management IC Development Tools RAA2108252 IC, EVAL BRD1, 25A Step Down Power Supply Module

Power Management IC Development Tools RAA2108252 IC, EVAL BRD1, 25A Step Down Power Supply Module

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number RTKA2108252H00000BU-ND 1179001-RTKA2108252H00000BU 81AC5376 RTKA2108252H00000BU
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Eval Board, Buck Dc/dc Power Module; Silicon Manufacturer Renesas Power Management IC Development Tools
Supported System Power; DC/DC, Step Down Step-Down (Buck) Module
Unlock Full Specs
to access all available technical data

Similar Products

TB, CBP,MP1766, 50 OHM - TB-684+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1793718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP301Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers