Win Source Part Number: 1017167-RTK7921053S0
Category: Development Boards, Kits, Programmers>Evaluati
Type: Display
Package: Bulk
Standard Package: 1
Function: Embedded Graphics
Supplied Contents: Board(s)
Utilized IC / Part: RTK7921053S
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Renesas Electronics America Inc
Other Names: 559-RTK7921053S00000
Base Product Number: RTK7921053
RoHS Status: RoHS non-compliant
RTK7921053S Embedded Graphics Display Evaluation Board
Development Boards & Kits - ARM
EVAL BOARD, 32BIT ARM CORTEX-A9 ROHS COMPLIANT: YES
RZA2M EVALUATION KIT
| Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1017167-RTK7921053S00000BE | 2505107 | 559-RTK7921053S00000BE-ND | RTK7921053S00000BE | 49AH9519 | RTK7921053S00000BE |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Microcontroller Development Tools | Evaluation and Demonstration Boards and Kits | Development Boards & Kits - ARM | Eval Board, 32Bit Arm Cortex-A9 Rohs Compliant Renesas | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |