RX65N RX65N AWS Cloud Kit (Europe, Japan) RX RX MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1089455-RTK5RX65N0S0
Category: Development Boards, Kits, Programmers>Evaluati
Series: RX
Type: MCU 32-Bit
Core Processor: RX
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: RX65N
Board Type: Evaluation Platform
Platform: RX65N AWS Cloud Kit (Europe, Japan)
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Renesas Electronics America Inc
Base Product Number: RTK5RX65
Interconnect System: Grove, Pmod
RX65N CLOUD KIT FOR WORLD OTHER
RX65N CLOUD KIT, EU, JP VERSION; Silicon Manufacturer:Renesas
Development Boards & Kits - Other Processors RX65N Cloud Kit(World Wide excluding US)
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | RTK5RX65N0S00000BE-ND | 1089455-RTK5RX65N0S00000BE | RTK5RX65N0S00000BE | 32AH8512 | RTK5RX65N0S00000BE |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Rx65N Cloud Kit, Eu, Jp Version; Silicon Manufacturer Renesas | Development Boards & Kits - Other Processors |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |