Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963484-RQK0604IGDQA#
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Number of Pins: 3
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Power Dissipation: 800 mW
Continuous Drain Current (ID): 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963484-RQK0604IGDQA#H6 |
| Product Name | OEM Parts - OEM Parts (O - R) - RQK0604IGDQA#H6 |