Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single RQK0604IGDQA#H1

Description
Win Source Part Number: 1314405-RQK0604IGDQA #H1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1314405-RQK0604IGDQA #H1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1314405-RQK0604IGDQA#H1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1314405-RQK0604IGDQA#H1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1314405-RQK0604IGDQA#H1
Win Source Part Number: 1314405-RQK0604IGDQA #H1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc

Win Source Part Number: 1314405-RQK0604IGDQA#H1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQK0604IGDQA#H1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQK0604IGDQA#H1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQK0604IGDQA#H1
SMALL SIGNAL N-CHANNEL MOSFET

SMALL SIGNAL N-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1314405-RQK0604IGDQA#H1 RQK0604IGDQA#H1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers