Renesas Electronics Corporation HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RQJ0304DQDQSTL-E RQJ0304DQDQSTL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 298729-RQJ0304DQDQST L-E Family Name: RQJ0304DQDQS Introduction Date: March 15, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 298729-RQJ0304DQDQST L-E Family Name: RQJ0304DQDQS Introduction Date: March 15, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RQJ0304DQDQSTL-E - 298729-RQJ0304DQDQSTL-E - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RQJ0304DQDQSTL-E
298729-RQJ0304DQDQSTL-E
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RQJ0304DQDQSTL-E 298729-RQJ0304DQDQSTL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 298729-RQJ0304DQDQST L-E Family Name: RQJ0304DQDQS Introduction Date: March 15, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 298729-RQJ0304DQDQSTL-E
Family Name: RQJ0304DQDQS
Introduction Date: March 15, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 298729-RQJ0304DQDQSTL-E
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RQJ0304DQDQSTL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107SBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1221507 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
N-channel 40 V, 15.0 mOhm standard level MOSFET in LFPAK33 - BUK7M15-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 30000 milliamps
View Details
5 suppliers