Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQA0009TXDQS#H1 RQA0009TXDQS#H1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 892287-RQA0009TXDQS# H1 Operating Temperature Range: 150°C Features: N-Channel 16 V 3.2A (Ta) 15W (Tc) Surface Mount UPAK Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: UPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 892287-RQA0009TXDQS# H1 Operating Temperature Range: 150°C Features: N-Channel 16 V 3.2A (Ta) 15W (Tc) Surface Mount UPAK Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: UPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQA0009TXDQS#H1 - 892287-RQA0009TXDQS#H1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQA0009TXDQS#H1
892287-RQA0009TXDQS#H1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQA0009TXDQS#H1 892287-RQA0009TXDQS#H1
Manufacturer: Renesas Electronics America Win Source Part Number: 892287-RQA0009TXDQS# H1 Operating Temperature Range: 150°C Features: N-Channel 16 V 3.2A (Ta) 15W (Tc) Surface Mount UPAK Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: UPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 892287-RQA0009TXDQS#H1
Operating Temperature Range: 150°C
Features: N-Channel 16 V 3.2A (Ta) 15W (Tc) Surface Mount UPAK
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: UPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQA0009TXDQS#H1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQA0009TXDQS#H1
MOSFET N-CH 16V 3.2A UPAK

MOSFET N-CH 16V 3.2A UPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 892287-RQA0009TXDQS#H1 RQA0009TXDQS#H1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQA0009TXDQS#H1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
2 suppliers