Renesas Electronics Corporation FETs - Single - RQA0002DNSTB-E RQA0002DNSTB-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 298711-RQA0002DNSTB- E Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 2-HWSON (5x4) Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 3-DFN Exposed Pad Power Dissipation (Maximum): 15W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 16V Id - Continuous Drain Current: 3.8A Gate Source Voltage(th) (Maximum) at Id: 750mV at 1mA Gate Source Voltage (Maximum): ±5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 298711-RQA0002DNSTB- E Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 2-HWSON (5x4) Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 3-DFN Exposed Pad Power Dissipation (Maximum): 15W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 16V Id - Continuous Drain Current: 3.8A Gate Source Voltage(th) (Maximum) at Id: 750mV at 1mA Gate Source Voltage (Maximum): ±5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - RQA0002DNSTB-E - 298711-RQA0002DNSTB-E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RQA0002DNSTB-E
298711-RQA0002DNSTB-E
FETs - Single - RQA0002DNSTB-E 298711-RQA0002DNSTB-E
Manufacturer: Renesas Electronics America Win Source Part Number: 298711-RQA0002DNSTB- E Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 2-HWSON (5x4) Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: 3-DFN Exposed Pad Power Dissipation (Maximum): 15W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 16V Id - Continuous Drain Current: 3.8A Gate Source Voltage(th) (Maximum) at Id: 750mV at 1mA Gate Source Voltage (Maximum): ±5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 298711-RQA0002DNSTB-E
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 2-HWSON (5x4)
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: 3-DFN Exposed Pad
Power Dissipation (Maximum): 15W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 16V
Id - Continuous Drain Current: 3.8A
Gate Source Voltage(th) (Maximum) at Id: 750mV at 1mA
Gate Source Voltage (Maximum): ±5V

Buy Now
N-Channel MOSFET Transistor - 278-RQA0002DNSTB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel MOSFET Transistor
278-RQA0002DNSTB-E
N-Channel MOSFET Transistor 278-RQA0002DNSTB-E
RQA0002DNS - N CHANNEL MOSFET Product overview: RQA0002DNSTB-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQA0002DNSTB-E can be used for catalog matching and distributor lookup.

RQA0002DNS - N CHANNEL MOSFET Product overview: RQA0002DNSTB-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQA0002DNSTB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQA0002DNSTB-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQA0002DNSTB-E
RQA0002DNS - N CHANNEL MOSFET

RQA0002DNS - N CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 298711-RQA0002DNSTB-E 278-RQA0002DNSTB-E RQA0002DNSTB-E
Product Name FETs - Single - RQA0002DNSTB-E N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 16 volts
PD 15000 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 22A MOSFET Transistor - 278-AUIRF7736M2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers