Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory RMWV6416AGSA-5S2#AA0

Description
Win Source Part Number: 1340975-RMWV6416AGSA -5S2#AA0 Category: Integrated Circuits (ICs) - Memory - Memory Package: Tray Standard Package: 96 Technology: SRAM Memory Type: Volatile Memory Size: 64Mbit Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: RMWV6416 Memory Organization: 8M x 8, 4M x 16
Request a Quote Datasheet
Description
Win Source Part Number: 1340975-RMWV6416AGSA -5S2#AA0 Category: Integrated Circuits (ICs) - Memory - Memory Package: Tray Standard Package: 96 Technology: SRAM Memory Type: Volatile Memory Size: 64Mbit Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: RMWV6416 Memory Organization: 8M x 8, 4M x 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1340975-RMWV6416AGSA-5S2#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1340975-RMWV6416AGSA-5S2#AA0
Integrated Circuits (ICs) - Memory - Memory 1340975-RMWV6416AGSA-5S2#AA0
Win Source Part Number: 1340975-RMWV6416AGSA -5S2#AA0 Category: Integrated Circuits (ICs) - Memory - Memory Package: Tray Standard Package: 96 Technology: SRAM Memory Type: Volatile Memory Size: 64Mbit Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: RMWV6416 Memory Organization: 8M x 8, 4M x 16

Win Source Part Number: 1340975-RMWV6416AGSA-5S2#AA0
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 96
Technology: SRAM
Memory Type: Volatile
Memory Size: 64Mbit
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: RMWV6416
Memory Organization: 8M x 8, 4M x 16

Buy Now Datasheet
Memory IC and Storage Component - 774-RMWV6416AGSA-5S2#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RMWV6416AGSA-5S2#AA0
Memory IC and Storage Component 774-RMWV6416AGSA-5S2#AA0
IC SRAM 64MBIT PARALLEL 48TSOP I Product overview: RMWV6416AGSA-5S2#AA0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMWV6416AGSA-5S2 #AA0 can be used for catalog matching and distributor lookup.

IC SRAM 64MBIT PARALLEL 48TSOP I Product overview: RMWV6416AGSA-5S2#AA0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RMWV6416AGSA-5S2#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RMWV6416AGSA-5S2#AA0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55ns 48-TSOP I

SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55ns 48-TSOP I

Buy Now Datasheet
Lpsram, 64Mbit, -40 To 85Deg C Rohs Compliant Renesas - 29AK5148 - Newark, An Avnet Company
Chicago, IL, United States
Lpsram, 64Mbit, -40 To 85Deg C Rohs Compliant Renesas
29AK5148
Lpsram, 64Mbit, -40 To 85Deg C Rohs Compliant Renesas 29AK5148
LPSRAM, 64MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

LPSRAM, 64MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - RMWV6416AGSA-5S2#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 64Mbit Parallel 55 ns 48-TSOP I

SRAM Memory IC 64Mbit Parallel 55 ns 48-TSOP I

Buy Now Datasheet
IC SRAM 64MBIT PARALLEL 48TSOP I

IC SRAM 64MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
IC SRAM 64MBIT PARALLEL 48TSOP I

IC SRAM 64MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RMWV6416AGSA-5S2#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RMWV6416AGSA-5S2#AA0
Integrated Circuits (ICs) - Memory - Memory RMWV6416AGSA-5S2#AA0
IC SRAM 64MBIT PARALLEL 48TSOP I

IC SRAM 64MBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1340975-RMWV6416AGSA-5S2#AA0 774-RMWV6416AGSA-5S2#AA0 RMWV6416AGSA-5S2#AA0-ND 29AK5148 RMWV6416AGSA-5S2#AA0 RMWV6416AGSA-5S2#AA0 RMWV6416AGSA-5S2#AA0 RMWV6416AGSA-5S2#AA0
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Lpsram, 64Mbit, -40 To 85Deg C Rohs Compliant Renesas Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 40060530 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details