Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory
Package: Tray
Product Status: Active
Memory Type: Volatile
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Supplier Device Package: 48-TFBGA (7.5x8.5)
Base Product Number: RMWV3216
Memory Size: 32Mbit
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: RMWV3216AGBG-5S2#AC0
SRAM Memory IC 32Mb (2M x 16) Parallel 55ns 48-TFBGA (7.5x8.5)
SRAM, 32MBIT, -40 TO 85DEG C; Memory Size:32Mbit; SRAM Memory Configuration:2M x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:FBGA; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC SRAM 32MBIT PARALLEL 48TFBGA
IC SRAM 32MBIT PARALLEL 48TFBGA
SRAM Memory IC 32Mbit Parallel 55 ns 48-TFBGA (7.5x8.5)
IC SRAM 32MBIT PARALLEL 48TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RMWV3216AGBG-5S2#AC0 | RMWV3216AGBG-5S2#AC0-ND | 84AC2557 | RMWV3216AGBG-5S2#AC0 | RMWV3216AGBG-5S2#AC0 | RMWV3216AGBG-5S2#AC0 | RMWV3216AGBG-5S2#AC0 | |
| Product Name | Integrated Circuits (ICs) Memory | Memory IC and Storage Component | Memory | Sram, 32Mbit, -40 To 85Deg C; Memory Size Renesas | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |||
| Cycle Time | 55 ns | 55 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; Tray | 48-TFBGA | FBGA | 48-TFBGA | BGA; 48-TFBGA |