SRAM Memory IC 16Mb (2M x 8, 1M x 16) Parallel 55ns 48-TSOP I
Manufacturer: Renesas Electronics America
Win Source Part Number: 851887-RMLV1616AGSA-
Features: Memory IC 55 ns
Package: Tray
Family Name: RMLV1616
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM, 16MBIT, -40 TO 85DEG C; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit / 1M x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM Memory IC 16Mbit Parallel 55 ns 48-TSOP I
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV1616AGSA-5S2#AA0-ND | 851887-RMLV1616AGSA-5S2#AA0 | 84AC2556 | RMLV1616AGSA-5S2#AA0 | RMLV1616AGSA-5S2#AA0 | RMLV1616AGSA-5S2#AA0 | RMLV1616AGSA-5S2#AA0 |
| Product Name | Memory | Memory - SRAM - RMLV1616AGSA-5S2#AA0 | Sram, 16Mbit, -40 To 85Deg C; Memory Size Renesas | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | TSOP-I | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) |