SRAM Memory IC 16Mb (1M x 16) Parallel 55ns 48-TFBGA (7.5x8.5)
IC SRAM 16MBIT PARALLEL 48TFBGA
IC SRAM 16MBIT PARALLEL 48TFBGA
IC SRAM 16MBIT PARALLEL 48TFBGA
SRAM Memory IC 16Mbit Parallel 55 ns 48-TFBGA (7.5x8.5)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | RMLV1616AGBG-5S2#AC0-ND | RMLV1616AGBG-5S2#AC0 | RMLV1616AGBG-5S2#AC0 | RMLV1616AGBG-5S2#AC0 | RMLV1616AGBG-5S2#AC0 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA |